Knowles Ceramic Capacitors - 1812B103K102NT 1812B103K102NT

Description
Manufacturer: Knowles Novacap Win Source Part Number: 905586-1812B103K102N T Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1119-6, 1763-1119-1, 1763-1119-2
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Win Source Part Number: 905586-1812B103K102N T Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1119-6, 1763-1119-1, 1763-1119-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812B103K102NT - 905586-1812B103K102NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812B103K102NT
905586-1812B103K102NT
Ceramic Capacitors - 1812B103K102NT 905586-1812B103K102NT
Manufacturer: Knowles Novacap Win Source Part Number: 905586-1812B103K102N T Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812B Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8532.24.0020 Other Part Number: 1763-1119-6, 1763-1119-1, 1763-1119-2

Manufacturer: Knowles Novacap
Win Source Part Number: 905586-1812B103K102NT
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1812B
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: 1763-1119-6, 1763-1119-1, 1763-1119-2

Buy Now Datasheet
Ceramic Capacitors - 1763-1119-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1119-6-ND
Ceramic Capacitors 1763-1119-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1119-2-ND
Ceramic Capacitors 1763-1119-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1119-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1119-1-ND
Ceramic Capacitors 1763-1119-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 1KV Capacitor
60-1812B103K102NT
10000PF 1KV Capacitor 60-1812B103K102NT
CAP CER 10000PF 1KV X7R 1812 Product overview: 1812B103K102NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B103K102NT can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV X7R 1812 Product overview: 1812B103K102NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B103K102NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 905586-1812B103K102NT 1763-1119-6-ND 1763-1119-2-ND 60-1812B103K102NT
Product Name Ceramic Capacitors - 1812B103K102NT Ceramic Capacitors Ceramic Capacitors 10000PF 1KV Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details