Knowles 1000PF 2KV Capacitor 1812B102K202NT

Description
CAP CER 1000PF 2KV X7R 1812 Product overview: 1812B102K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B102K202NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 2KV X7R 1812 Product overview: 1812B102K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B102K202NT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 2KV Capacitor
60-1812B102K202NT
1000PF 2KV Capacitor 60-1812B102K202NT
CAP CER 1000PF 2KV X7R 1812 Product overview: 1812B102K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B102K202NT can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV X7R 1812 Product overview: 1812B102K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812B102K202NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1763-1117-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1117-6-ND
Ceramic Capacitors 1763-1117-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1117-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1117-2-ND
Ceramic Capacitors 1763-1117-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1763-1117-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1117-1-ND
Ceramic Capacitors 1763-1117-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358337-1812B102K202NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358337-1812B102K202NT
Capacitors - Ceramic Capacitors 1358337-1812B102K202NT
Win Source Part Number: 1358337-1812B102K202 NT Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Knowles Novacap Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric) Base Product Number: 1812B Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose Size / Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.065" (1.65mm)

Win Source Part Number: 1358337-1812B102K202NT
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Knowles Novacap
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric)
Base Product Number: 1812B
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Size / Dimension: 0.180" L x 0.125" W (4.57mm x 3.18mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.065" (1.65mm)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1812B102K202NT 1763-1117-6-ND 1763-1117-2-ND 1358337-1812B102K202NT
Product Name 1000PF 2KV Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details