Knowles Ceramic Capacitors 181230160335JXT

Description
3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1297-6-ND
Ceramic Capacitors 1608-1297-6-ND
3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1297-2-ND
Ceramic Capacitors 1608-1297-2-ND
3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1297-1-ND
Ceramic Capacitors 1608-1297-1-ND
3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

3.3µF ±5% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 181230160335JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
181230160335JXT
Ceramic Capacitors 181230160335JXT
CAP CER 3.3UF 16V X7R 1812

CAP CER 3.3UF 16V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1297-6-ND 1608-1297-2-ND 181230160335JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1032-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details