560pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
560pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
560pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1608-1808YA250561KSTSYXDKR-ND | 1608-1808YA250561KSTSYXCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |