Knowles Ceramic Capacitors 1808YA250182KSTSYX

Description
1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808YA250182KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250182KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250182KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808YA250182KSTSYX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808YA250182KSTSYX
Ceramic Capacitors 1808YA250182KSTSYX
CAP CER 330PF 250V X7R 1812

CAP CER 330PF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1808YA250182KSTSYXTR-ND 1608-1808YA250182KSTSYXDKR-ND 1808YA250182KSTSYX
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250101GKTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers