Knowles Precision Devices Ceramic Capacitors 1808YA250152KSTUYX

Description
CAP CER 1500PF 250VAC X7R 1808
Request a Quote Datasheet
Description
CAP CER 1500PF 250VAC X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808YA250152KSTUYXTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250VAC X7R 1808

CAP CER 1500PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250152KSTUYXDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250VAC X7R 1808

CAP CER 1500PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250152KSTUYXCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 250VAC X7R 1808

CAP CER 1500PF 250VAC X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808YA250152KSTUYXTR-ND 1608-1808YA250152KSTUYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details