Knowles Precision Devices Ceramic Capacitors 1808Y5K00470JCT

Description
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y5K00470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y5K00470JCT-ND
Ceramic Capacitors 1808Y5K00470JCT-ND
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y5K00470JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y5K00470JCT
Ceramic Capacitors 1808Y5K00470JCT
CAP CER 47PF 5KV C0G/NP0 1808

CAP CER 47PF 5KV C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y5K00470JCT-ND 1808Y5K00470JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details