Syfer Technology 1808Y5K00101JXT
100pF ±5% 5000V (5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
100pF ±5% 5000V (5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
100pF ±5% 5000V (5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
| RS Components, Ltd. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1706612 | 1608-1117-6-ND | 1608-1117-1-ND |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Applications | Automotive | ||
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |