Knowles Precision Devices Ceramic Capacitors 1808Y5000223JDT

Description
0.022µF ±5% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y5000223JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y5000223JDT-ND
Ceramic Capacitors 1808Y5000223JDT-ND
0.022µF ±5% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

0.022µF ±5% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y5000223JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y5000223JDT
Ceramic Capacitors 1808Y5000223JDT
CAP CER 0.022UF 500V X7R 1808

CAP CER 0.022UF 500V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y5000223JDT-ND 1808Y5000223JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details