Knowles Ceramic Capacitors 1808Y5000181KDT

Description
180pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
180pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y5000181KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y5000181KDT-ND
Ceramic Capacitors 1808Y5000181KDT-ND
180pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

180pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y5000181KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y5000181KDT
Ceramic Capacitors 1808Y5000181KDT
CAP CER 180PF 500V X7R 1808

CAP CER 180PF 500V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y5000181KDT-ND 1808Y5000181KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details