Knowles Precision Devices Ceramic Capacitors 1808Y3K00680JCT

Description
68pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
68pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y3K00680JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y3K00680JCT-ND
Ceramic Capacitors 1808Y3K00680JCT-ND
68pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y3K00680JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y3K00680JCT
Ceramic Capacitors 1808Y3K00680JCT
CAP CER 68PF 3KV C0G/NP0 1808

CAP CER 68PF 3KV C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y3K00680JCT-ND 1808Y3K00680JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details