Knowles Ceramic Capacitors 1808Y3K00561KNT

Description
560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)
Request a Quote Datasheet
Description
560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1447-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1447-2-ND
Ceramic Capacitors 1608-1447-2-ND
560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)

560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1447-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1447-6-ND
Ceramic Capacitors 1608-1447-6-ND
560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)

560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1447-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1447-1-ND
Ceramic Capacitors 1608-1447-1-ND
560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)

560pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1808Y3K00561KNT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1808Y3K00561KNT
Capacitors - Ceramic Capacitors 1808Y3K00561KNT
CAP CER 560PF 3KV X8R 1808

CAP CER 560PF 3KV X8R 1808

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1447-2-ND 1608-1447-6-ND 1808Y3K00561KNT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details