Knowles Ceramic Capacitors 1808Y2000332KDT

Description
3300pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y2000332KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y2000332KDT-ND
Ceramic Capacitors 1808Y2000332KDT-ND
3300pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y2000332KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y2000332KDT
Ceramic Capacitors 1808Y2000332KDT
CAP CER 3300PF 200V X7R 1808

CAP CER 3300PF 200V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y2000332KDT-ND 1808Y2000332KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers