Knowles Precision Devices Ceramic Capacitors 1808Y2000103MXT

Description
10000pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y2000103MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y2000103MXT-ND
Ceramic Capacitors 1808Y2000103MXT-ND
10000pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

10000pF ±20% 200V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y2000103MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details