Knowles Ceramic Capacitors 1808Y1K00561MDT

Description
560pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
560pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y1K00561MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y1K00561MDT-ND
Ceramic Capacitors 1808Y1K00561MDT-ND
560pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

560pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y1K00561MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers