Knowles Precision Devices Ceramic Capacitors 1808Y0160331KFT

Description
330pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
330pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y0160331KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y0160331KFT-ND
Ceramic Capacitors 1808Y0160331KFT-ND
330pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

330pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y0160331KFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 227UVK025MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details