Knowles Ceramic Capacitors 1808Y0160183KXT

Description
0.018µF ±10% 16V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 16V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y0160183KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y0160183KXT-ND
Ceramic Capacitors 1808Y0160183KXT-ND
0.018µF ±10% 16V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

0.018µF ±10% 16V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y0160183KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y0160183KXT
Ceramic Capacitors 1808Y0160183KXT
CAP CER 0.018UF 16V X7R 1808

CAP CER 0.018UF 16V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y0160183KXT-ND 1808Y0160183KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details