CAP CER 1.2UF 16V X7R 1808
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1808Y0160125MXR |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |