Knowles Precision Devices Ceramic Capacitors 1808Y0100330FCT

Description
33pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y0100330FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y0100330FCT-ND
Ceramic Capacitors 1808Y0100330FCT-ND
33pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

33pF ±1% 10V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y0100330FCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details