Knowles Ceramic Capacitors 1808JA250101KKTUYX

Description
CAP CER 100PF 250VAC C0GNP0 1808
Request a Quote Datasheet
Description
CAP CER 100PF 250VAC C0GNP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808JA250101KKTUYXTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 250VAC C0GNP0 1808

CAP CER 100PF 250VAC C0GNP0 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808JA250101KKTUYXDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 250VAC C0GNP0 1808

CAP CER 100PF 250VAC C0GNP0 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808JA250101KKTUYXCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 250VAC C0GNP0 1808

CAP CER 100PF 250VAC C0GNP0 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808JA250101KKTUYXTR-ND 1608-1808JA250101KKTUYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers