Knowles Precision Devices Ceramic Capacitors 1808J5000331MDT

Description
330pF ±20% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
330pF ±20% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J5000331MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J5000331MDT-ND
Ceramic Capacitors 1808J5000331MDT-ND
330pF ±20% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±20% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J5000331MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details