Knowles Ceramic Capacitors 1808J5000152KFT

Description
1500pF ±10% 500V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 500V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J5000152KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J5000152KFT-ND
Ceramic Capacitors 1808J5000152KFT-ND
1500pF ±10% 500V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

1500pF ±10% 500V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J5000152KFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers