Knowles Precision Devices Ceramic Capacitors 1808J1K00471KCT

Description
CAP CER 470PF 1KV C0G/NP0 1808
Request a Quote Datasheet
Description
CAP CER 470PF 1KV C0G/NP0 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808J1K00471KCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J1K00471KCTDKR-ND
Ceramic Capacitors 1608-1808J1K00471KCTDKR-ND
CAP CER 470PF 1KV C0G/NP0 1808

CAP CER 470PF 1KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J1K00471KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J1K00471KCT-ND
Ceramic Capacitors 1608-1808J1K00471KCT-ND
CAP CER 470PF 1KV C0G/NP0 1808

CAP CER 470PF 1KV C0G/NP0 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808J1K00471KCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808J1K00471KCTTR-ND
Ceramic Capacitors 1608-1808J1K00471KCTTR-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808J1K00471KCTDKR-ND 1608-1808J1K00471KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details