Knowles Ceramic Capacitors 1808J1000473MDT

Description
0.047µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J1000473MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J1000473MDT-ND
Ceramic Capacitors 1808J1000473MDT-ND
0.047µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)

0.047µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J1000473MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers