Knowles Ceramic Capacitors 1808J1000222GFT

Description
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J1000222GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J1000222GFT-ND
Ceramic Capacitors 1808J1000222GFT-ND
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

2200pF ±2% 100V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J1000222GFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J1000222GFT
Ceramic Capacitors 1808J1000222GFT
CAP CER 2200PF 100V C0G/NP0 1808

CAP CER 2200PF 100V C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J1000222GFT-ND 1808J1000222GFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details