Knowles Ceramic Capacitors 1808J0630270JCT

Description
27pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet
Description
27pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0630270JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0630270JCT-ND
Ceramic Capacitors 1808J0630270JCT-ND
27pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

27pF ±5% 63V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J0630270JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J0630270JCT
Ceramic Capacitors 1808J0630270JCT
CAP CER 27PF 63V C0G/NP0 1808

CAP CER 27PF 63V C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J0630270JCT-ND 1808J0630270JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details