Knowles Precision Devices Ceramic Capacitors 1808J0630103JXT

Description
10000pF ±5% 63V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 63V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0630103JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0630103JXT-ND
Ceramic Capacitors 1808J0630103JXT-ND
10000pF ±5% 63V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

10000pF ±5% 63V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J0630103JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details