Knowles Ceramic Capacitors 1808J0500184MXT

Description
0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0500184MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0500184MXT-ND
Ceramic Capacitors 1808J0500184MXT-ND
0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

0.18µF ±20% 50V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J0500184MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J0500184MXT
Ceramic Capacitors 1808J0500184MXT
CAP CER 0.18UF 50V X7R 1808

CAP CER 0.18UF 50V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J0500184MXT-ND 1808J0500184MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers