Knowles Precision Devices Ceramic Capacitors 1808J0250274MDT

Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.27µF ±20% 25V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0250274MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0250274MDT-ND
Ceramic Capacitors 1808J0250274MDT-ND
0.27µF ±20% 25V Ceramic Capacitor X7R 1808 (4520 Metric)

0.27µF ±20% 25V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J0250274MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details