Knowles Precision Devices Ceramic Capacitors 1808J0250181KCT

Description
180pF ±10% 25V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet
Description
180pF ±10% 25V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0250181KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0250181KCT-ND
Ceramic Capacitors 1808J0250181KCT-ND
180pF ±10% 25V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

180pF ±10% 25V Ceramic Capacitor C0G, NP0 (1B) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J0250181KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J0250181KCT
Ceramic Capacitors 1808J0250181KCT
CAP CER 180PF 25V C0G/NP0 1808

CAP CER 180PF 25V C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J0250181KCT-ND 1808J0250181KCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF2R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers