Knowles Ceramic Capacitors - 1808B222K202NT 1808B222K202NT

Description
Manufacturer: Knowles Novacap Win Source Part Number: 766413-1808B222K202N T Operating Temperature Range: -55°C ~ 125°C Features: High Temperature Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808B Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.065" (1.65mm) Alternative Parts (Cross-Reference): 1808B222K202N; 1808B222J202N; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Knowles Novacap Win Source Part Number: 766413-1808B222K202N T Operating Temperature Range: -55°C ~ 125°C Features: High Temperature Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808B Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.065" (1.65mm) Alternative Parts (Cross-Reference): 1808B222K202N; 1808B222J202N; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808B222K202NT - 766413-1808B222K202NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808B222K202NT
766413-1808B222K202NT
Ceramic Capacitors - 1808B222K202NT 766413-1808B222K202NT
Manufacturer: Knowles Novacap Win Source Part Number: 766413-1808B222K202N T Operating Temperature Range: -55°C ~ 125°C Features: High Temperature Package: 1808 (4520 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: 1808B Categories: Capacitors Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Voltage Rating DC: 2000V (2kV) Thickness (Maximum): 0.065" (1.65mm) Alternative Parts (Cross-Reference): 1808B222K202N; 1808B222J202N; Introduction Date: November 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Knowles Novacap
Win Source Part Number: 766413-1808B222K202NT
Operating Temperature Range: -55°C ~ 125°C
Features: High Temperature
Package: 1808 (4520 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: 1808B
Categories: Capacitors
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Voltage Rating DC: 2000V (2kV)
Thickness (Maximum): 0.065" (1.65mm)
Alternative Parts (Cross-Reference): 1808B222K202N; 1808B222J202N;
Introduction Date: November 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
2200PF 2KV Capacitor
60-1808B222K202NT
2200PF 2KV Capacitor 60-1808B222K202NT
CAP CER 2200PF 2KV X7R 1808 Product overview: 1808B222K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808B222K202NT can be used for catalog matching and distributor lookup.

CAP CER 2200PF 2KV X7R 1808 Product overview: 1808B222K202NT from Knowles NOVACAP is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1808B222K202NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 766413-1808B222K202NT 60-1808B222K202NT
Product Name Ceramic Capacitors - 1808B222K202NT 2200PF 2KV Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers