Knowles Ceramic Capacitors 1808B103K102NT

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1115-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1115-2-ND
Ceramic Capacitors 1763-1115-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808B103K102NT - 1010522-1808B103K102NT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1808B103K102NT
1010522-1808B103K102NT
Ceramic Capacitors - 1808B103K102NT 1010522-1808B103K102NT
Manufacturer: Knowles Novacap Win Source Part Number: 1010522-1808B103K102 NT Packaging: Reel - TR Voltage Rating: 1000V (1kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.065" (1.65mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Commercial, Industrial, Lighting, Power Management Quantity per package: 1,500

Manufacturer: Knowles Novacap
Win Source Part Number: 1010522-1808B103K102NT
Packaging: Reel - TR
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.065" (1.65mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.180" L x 0.080" W (4.57mm x 2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Commercial, Industrial, Lighting, Power Management
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1763-1115-2-ND 1010522-1808B103K102NT
Product Name Ceramic Capacitors Ceramic Capacitors - 1808B103K102NT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers