Knowles Precision Devices Feed Through, Pass Through Capacitors 1806J1000221MCTE01

Description
220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)
Request a Quote Datasheet
Description
220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1114-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1114-6-ND
Feed Through, Pass Through Capacitors 1608-1114-6-ND
220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)

220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1114-2-ND
Feed Through, Pass Through Capacitors 1608-1114-2-ND
220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)

220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1114-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1114-1-ND
Feed Through, Pass Through Capacitors 1608-1114-1-ND
220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)

220pF Feed Through Capacitor 100V 300mA 1806 (4516 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1114-6-ND 1608-1114-2-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details