The 167FSR360XHCJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC maximum working voltage and 390 VDC surge voltage. It has a capacitance of 160 µF, a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and a physical dimension of 12 mm in diameter by 42 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, has a dissipation factor of 0.06 at 120 Hz and 25°C, and maintains leakage current and capacitance stability under pulse discharge and shelf life conditions. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR360XHCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |