Aluminum electrolytic photoflash capacitor rated for 330 VDC, with a capacitance of 160 µF, a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 40 mm length. It complies with JIS 2365, operates within -20°C to +55°C, and meets leakage current, dissipation factor, and capacitance change requirements after surge testing and shelf life exposure at 55°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic photoflash capacitor rated for 330 VDC, with a capacitance of 160 µF, a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and dimensions of 12 mm diameter by 40 mm length. It complies with JIS 2365, operates within -20°C to +55°C, and meets leakage current, dissipation factor, and capacitance change requirements after surge testing and shelf life exposure at 55°C.