The 167FSR310XTAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 310 VDC and a capacitance of 160 µF. It has a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm in diameter by 35 mm in length. The capacitor meets JIS 2365 compliance, operates within a temperature range of -20°C to +55°C, and maintains capacitance change under 10% and dissipation factor under 150% of the specified maximum after 500 hours at 55°C with no voltage applied. The leakage current at 25°C is limited to 1*C, where C is the rated capacitance in µF. The part is rated for 5000 flashes at rated voltage through a discharge resistance of 0.7-1.0 Ω, with all parameters staying within specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR310XTAD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |