Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.56µF 250V
0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-160564K250I-F | 160564K250I-F-ND |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester |
| Capacitance Range | 0.5600 microF | 0.5600 microF |