The Type 160 series is a radial lead metallized polyester capacitor for bypass, decoupling, and arc suppression, housed in a rugged UL94V0-rated plastic case. The part 160474K63E-F has a capacitance of 0.47 µF, ±10% tolerance, and a 63 Vdc rating with a 10 mm lead spacing in a 13.0 mm × 6.0 mm × 12.0 mm package. It operates from -55 ºC to +125 ºC with voltage derating above 85 ºC. Maximum DC leakage is 3 µA or 0.01CV (whichever is greater) after 2 minutes. Dielectric withstand is 1.6 × rated voltage for 2 seconds at 25 ºC. Dissipation factor is ≤100 × 10⁻⁴ at 1 kHz. Leads are tinned copper-clad steel. It is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 160474K63E-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |