Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.33µF 100V
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.33UF 5% 100VDC RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-160334J100E-F | 338-3256-ND | 160334J100E-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |