Cornell Dubilier Aluminum Electrolytic 159LMX016M2BH

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LMX016M2BH is a 15,000 µF, 16 VDC aluminum electrolytic capacitor with a 22 mm diameter and 50 mm length, designed for bulk filtering in switching power supplies. It operates over a temperature range of -40°C to +105°C and has a rated load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0497 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.74 A at 105°C. Capacitance tolerance is +20% at 120 Hz, 20°C. The lead style is Code 2 (standard), with a diameter of 20 to 40 mm.

Datasheet Summary
Powered by GS/AI

The 159LMX016M2BH is a 15,000 µF, 16 VDC aluminum electrolytic capacitor with a 22 mm diameter and 50 mm length, designed for bulk filtering in switching power supplies. It operates over a temperature range of -40°C to +105°C and has a rated load life of 5,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0497 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.74 A at 105°C. Capacitance tolerance is +20% at 120 Hz, 20°C. The lead style is Code 2 (standard), with a diameter of 20 to 40 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LMX016M2BH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LMX016M2BH
Aluminum Electrolytic 159LMX016M2BH
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LMX016M2BH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers