The 159LMB035M2EE is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 15,000 μF, a maximum ESR of 44.21 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.9 A at 105°C. It is enclosed in a 35 mm diameter by 35 mm length case and operates within a temperature range of -40°C to +105°C. The capacitor is designed for high ripple current applications in switching power supplies and meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, with leakage current limited to 3√CV or 5000 μA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB035M2EE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |