The 159LMB025M2CG is a snap-in aluminum electrolytic capacitor rated for 25 V DC, with a capacitance of 15,000 µF, a maximum ESR of 49.73 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.25 A RMS at 105°C. It measures 25 mm in diameter by 45 mm in length and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 0.15 and a leakage current not exceeding 5000 µA or 3√CV, whichever is less. It is designed for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements at 85°C with no voltage. Its case dimensions and electrical ratings align with the LMB series specifications for 25 V WVDC and 15,000 µF capacitance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB025M2CG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |