The 159LBB035M2DE is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 15,000 µF, and a maximum ESR of 3.67 mΩ at 120 Hz and +20°C. It features a case size of 30 mm in diameter and 35 mm in height, operates from -40°C to +85°C, and supports a rated ripple current of 3.67 A RMS at +85°C. The capacitor meets a 3000-hour load life specification at 85°C with rated voltage and ripple current, with capacitance change limited to less than 20% of the initial value. It has a capacitance tolerance of +20% and a dissipation factor of 0.35 at 120 Hz.
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27.63mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 15000µF 35V
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159LBB035M2DE | 159LBB035M2DE-ND | 2002-159LBB035M2DE | 159LBB035M2DE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |