Aluminum electrolytic capacitors in the LBA series are designed for filtering and switching power supplies, with a rated voltage range of 10VDC to 500VDC and an operating temperature range of -40°C to +85°C for voltages up to 250VDC or -25°C to +85°C for 350VDC to 500VDC. They offer capacitance values from 47μF to 82,000μF, with a tolerance of +20% at 120Hz and 20°C. The series features a 2000-hour load life at 85°C under rated voltage and ripple current, with dissipation factors varying by voltage rating. Lead styles include Codes 2, P, 9, 4, 5, D, G, and T, with diameters ranging from 20mm to 76mm and lengths up to 50mm. Ripple current multipliers are specified at 60Hz, 120Hz, 1kHz, and 10kHz depending on voltage rating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LBA016M2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |