Cornell Dubilier Aluminum Electrolytic 158KXM010M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 210 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 210 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158KXM010M is a 1500 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bypass, coupling, and filtering applications. It has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. The capacitor operates from -55°C to +105°C and supports a ripple current of 2150 mA at 100 kHz and 105°C. Its ESR is 0.315 Ω at 20°C and 120 Hz, and 0.041 Ω at 100 kHz, 105°C. Load life is 5000 hours at 105°C with rated voltage and ripple current applied, while the shelf life is 1000 hours at 105°C with no voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is ≤3 µA or 0.01CV, whichever is greater. The dissipation factor is 0.21 at 120 Hz, 20°C above 1000 µF.

Datasheet Summary
Powered by GS/AI

The 158KXM010M is a 1500 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bypass, coupling, and filtering applications. It has a diameter of 10 mm and a length of 25 mm, with a lead spacing of 5 mm. The capacitor operates from -55°C to +105°C and supports a ripple current of 2150 mA at 100 kHz and 105°C. Its ESR is 0.315 Ω at 20°C and 120 Hz, and 0.041 Ω at 100 kHz, 105°C. Load life is 5000 hours at 105°C with rated voltage and ripple current applied, while the shelf life is 1000 hours at 105°C with no voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is ≤3 µA or 0.01CV, whichever is greater. The dissipation factor is 0.21 at 120 Hz, 20°C above 1000 µF.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158KXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158KXM010M
Aluminum Electrolytic 158KXM010M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 2.15 A @ 100 kHz, 105°C ESR: 210 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 2.15 A @ 100 kHz, 105°C
  • ESR: 210 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158KXM010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158KXM010M
Capacitors - Aluminum Electrolytic Capacitors 158KXM010M
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 158KXM010M 158KXM010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C642U075BA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details