Cornell Dubilier Aluminum Electrolytic 158CKH025M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 905 mA @ 120 Hz, 105°C ESR: 176.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 905 mA @ 120 Hz, 105°C ESR: 176.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An aluminum electrolytic capacitor with a capacitance of 1500 µF and a rated voltage of 25 VDC, designed for general purpose applications such as bypass, coupling, and filtering. It has a maximum operating temperature of 105°C and a load life of 2000 hours at rated voltage and ripple current. The part has a maximum RMS ripple current of 905 mA at 120 Hz and 105°C, with an ESR of 0.1768 Ω at 120 Hz and 20°C. The case dimensions are 12.5 mm in diameter by 25 mm in length, with a lead spacing of 5 mm. The tolerance is ±20% at 120 Hz and 20°C, and it operates reliably from -40°C to +105°C at voltages up to 25 VDC. The dissipation factor is 0.1768 at 120 Hz, 20°C. The device meets the CEK/CCK series specifications for extended life and surface mount compatibility.

Datasheet Summary
Powered by GS/AI

An aluminum electrolytic capacitor with a capacitance of 1500 µF and a rated voltage of 25 VDC, designed for general purpose applications such as bypass, coupling, and filtering. It has a maximum operating temperature of 105°C and a load life of 2000 hours at rated voltage and ripple current. The part has a maximum RMS ripple current of 905 mA at 120 Hz and 105°C, with an ESR of 0.1768 Ω at 120 Hz and 20°C. The case dimensions are 12.5 mm in diameter by 25 mm in length, with a lead spacing of 5 mm. The tolerance is ±20% at 120 Hz and 20°C, and it operates reliably from -40°C to +105°C at voltages up to 25 VDC. The dissipation factor is 0.1768 at 120 Hz, 20°C. The device meets the CEK/CCK series specifications for extended life and surface mount compatibility.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158CKH025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158CKH025M
Aluminum Electrolytic 158CKH025M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 905 mA @ 120 Hz, 105°C ESR: 176.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 905 mA @ 120 Hz, 105°C
  • ESR: 176.8 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158CKH025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158CKH025M
Capacitors - Aluminum Electrolytic Capacitors 158CKH025M
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 158CKH025M 158CKH025M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers