Aluminum electrolytic capacitor with axial leads, rated for 100 WVDC and 150 µF capacitance, with a maximum RMS ripple current of 515 mA at 120 Hz and +85°C, operating temperature range of -40°C to +85°C, and dimensions of 13 mm diameter by 26 mm length. It has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.1052Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 150µF 100V
CAP ALUM 150UF 20% 100V AXIAL
Aluminum Electrolytic Capacitors - Axial Leaded 150uF 100V 20% tol. ELECTROLYTIC
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157TTA100M | 1572-1345-ND | 2002-157TTA100M | 157TTA100M | 157TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |