The 157TTA063M is an axial lead aluminum electrolytic capacitor rated for 63 WVDC with a capacitance of 150 µF, operating from -25°C to +85°C. It has a maximum ESR of 1.052 Ω at 120 Hz and +20°C, and a ripple current rating of 310 mA rms at 120 Hz and +85°C. Physical dimensions are 10 mm in diameter by 21 mm in length. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20%, dissipation factor under 200% of maximum, and leakage current under 100% of maximum. Its capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead
CAP ALUM 150UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 157TTA063M | 2002-157TTA063M | 157TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) |