The 157FSL360XCG is an aluminum electrolytic photoflash capacitor rated for 360 WVDC and 150 µF, with a 25x45 mm dimensions, designed for high-reliability applications such as emergency and signal lights. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.07 at 120 Hz and 25°C, and meets a surge voltage of 450 VDC. It is rated for 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and exhibits less than 10% capacitance change and less than 150% dissipation factor increase after life testing. Shelf life stability is maintained for 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 157FSL360XCG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |