Cornell Dubilier Aluminum Electrolytic Capacitors 157CKH100M

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 150µF 100V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 150µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-157CKH100M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-157CKH100M
Aluminum Electrolytic Capacitors 2002-157CKH100M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 150µF 100V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 150µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1076-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1076-ND
Aluminum Electrolytic Capacitors 1572-1076-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 884mOhm @ 120Hz 2000 Hrs @ 105°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can 884mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 157CKH100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
157CKH100M
Capacitors - Aluminum Electrolytic Capacitors 157CKH100M
CAP ALUM 150UF 20% 100V RADIAL

CAP ALUM 150UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-157CKH100M 1572-1076-ND 157CKH100M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers